EN
  • EN
  • DE

TUSB3410IRHBT

Part No TUSB3410IRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CONV SERIAL-TO-USB 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB Serial Port Controller
Core Processor 8052
Program Memory Type ROM (10 kB)
Controller Series TUSB
Data RAM Size 18K x 8
Number of I/O 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1114875-TUSB3410IRHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB3410IRHBT CAD Model

Description

The TUSB3410IRHBT is a versatile USB to serial port controller from Texas Instruments, designed to bridge the gap between legacy serial devices and modern USB technology. This integrated circuit offers a perfect solution for adding USB connectivity to industrial controls, scientific instruments, point-of-sale devices, and other applications that require a serial interface.

Key Features

  • USB Interface: The device provides a full-speed USB interface compliant with USB 2.0 specifications, ensuring broad compatibility with host systems and seamless integration into existing USB ecosystems.
  • Serial Port: It features a UART (Universal Asynchronous Receiver/Transmitter) interface that supports various serial communication protocols, making it highly adaptable to different types of serial devices.
  • Enhanced Capabilities: The TUSB3410IRHBT includes an onboard 8052 microcontroller with a ROM and RAM, which allows for custom firmware development, enhancing the device's functionality and flexibility.
  • Operating Conditions: Designed to operate over an industrial temperature range, this device is suitable for use in harsh environments and meets the stringent requirements of industrial applications.
  • Power Management: It boasts advanced power management features, including support for USB suspend states and remote wake-up capabilities, helping to reduce overall power consumption.

Applications

The TUSB3410IRHBT is ideal for a wide range of applications, such as:

  • Industrial automation and control systems
  • Scientific and measurement equipment
  • Point-of-sale terminals and barcode scanners
  • Medical devices and diagnostic equipment
  • Networking equipment and modems

Package and Quality

Packaged in a compact 32-pin QFN (Quad Flat No-leads) package, the TUSB3410IRHBT is designed for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making this product a trusted choice for engineers and designers looking to incorporate USB functionality into their serial-based systems.

With its robust feature set and Texas Instruments' reputation for quality, the TUSB3410IRHBT stands out as a premier solution for enabling USB connectivity in a variety of electronic devices.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8454 $51.3816
9+ $12.0324 $108.2916
13+ $11.6259 $151.1367
19+ $10.8129 $205.4451
25+ $10.4064 $260.1600
31+ $9.9999 $309.9969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess