EN
  • EN
  • DE

TUSB2043VF

Part No TUSB2043VF
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description 4-PORT HUB FOR THE UNIVERSAL SER / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TUSB204
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 692283-TUSB2043VF
Ultra Librarian 3D Model Ultra Librarian TUSB2043VF CAD Model

Description

The TUSB2043VF from Texas Instruments is a versatile USB interface Integrated Circuit (IC) designed to enhance connectivity options in a wide range of applications. As part of the hub controller family, this IC provides an efficient solution for expanding USB capabilities in devices by offering three downstream ports in addition to the one upstream port to the host.

Key Features

  • USB Compliance: The TUSB2043VF is compliant with USB 2.0 specifications, ensuring compatibility with a broad array of USB devices and guaranteeing transfer rates of up to 480 Mbps in high-speed mode.
  • Multi-Port Flexibility: With three downstream ports, this IC allows multiple devices to be connected simultaneously, making it ideal for applications such as docking stations, monitors with USB hubs, and desktop PC motherboards.
  • Integrated Physical Layer Transceivers: The IC includes integrated transceivers for each port, which simplifies the design and reduces external component requirements.
  • Power Management: It features advanced power management capabilities, including support for individual or ganged power switching and over-current protection for each downstream port, enhancing the safety and reliability of the connected devices.
  • OEM Configurability: The device offers OEM-configurable options that can be set via external EEPROM or via pin strapping, allowing for a customized setup tailored to specific product needs.

Applications

The TUSB2043VF is suitable for a broad range of applications, including but not limited to:

  • USB hub solutions in PCs and peripherals
  • Consumer electronics such as gaming consoles and TV sets
  • Portable docking stations for laptops and tablets
  • Industrial control interfaces

Quality and Support

Backed by Texas Instruments' commitment to quality, the TUSB2043VF is manufactured to the highest standards to ensure reliable performance and longevity. Technical support and comprehensive documentation are available to assist in the integration and troubleshooting of the IC, ensuring a smooth design process from concept to production.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
Lowest to $7.2961

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess