EN
  • EN
  • DE

PCF8574ARGYR

Part No PCF8574ARGYR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 25mA
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 026496-PCF8574ARGYR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCF8574ARGYR CAD Model

Description

The PCF8574ARGYR is a high-performance, low-power, 8-bit I/O expander produced by Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Applications: I2C and SMBus
  • Interface: I2C interface, operates as a slave device on an I2C bus.
  • Features: Has an interrupt output that can be connected to the interrupt logic of the microcontroller.
  • Voltage Range: Operates at a supply voltage range of 2.5 V to 6 V.
  • Current: Has a low standby current.
  • Package: Housed in a compact 16-pin TSSOP package.
  • Feature: Features an open-drain interrupt output.
  • Operation Temperature: Characterized for operation from -40°C to 85°C.
  • Feature: Supports hot insertion.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5744 $55.1040
80+ $1.2918 $103.3440
120+ $1.2515 $150.1800
170+ $1.2111 $205.8870
215+ $1.1707 $251.7005
290+ $1.0496 $304.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess