EN
  • EN
  • DE

TSC2300IPAG

Part No TSC2300IPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC PROG TSC W/AUDIO CODEC 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 144100-TSC2300IPAG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian TSC2300IPAG CAD Model

Description

The TSC2300IPAG is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the needs of advanced touch screen and audio applications. This high-performance chip combines a touch screen controller with a programmable audio codec, making it an ideal solution for portable devices where space and power efficiency are crucial.

Key Features

  • Touch Screen Controller: The TSC2300IPAG offers a highly responsive 4-wire resistive touch screen controller. It provides precise position measurements, facilitating smooth and accurate touch functionality.
  • Programmable Audio Codec: The device includes a high-quality audio codec with programmable gain amplifiers. It supports multiple audio formats, ensuring versatility for different audio playback and recording scenarios.
  • Low Power Consumption: Designed with power efficiency in mind, the TSC2300IPAG operates with minimal power consumption, making it perfect for battery-operated devices.
  • High Integration: By combining the functionalities of a touch screen controller and an audio codec, the TSC2300IPAG reduces the need for additional components, saving space and cost in the design of end products.
  • Flexible Interface: The device features a flexible interface that is compatible with a variety of microprocessors and microcontrollers, which simplifies integration into existing designs.

Applications

The versatile nature of the TSC2300IPAG makes it an excellent choice for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Point-of-Sale (POS) Terminals

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TSC2300IPAG is no exception. It is built to meet the high standards expected from TI products, ensuring long-term performance and stability in a variety of operating conditions.

Conclusion

With its advanced features and reliable performance, the TSC2300IPAG from Texas Instruments stands out as a superior choice for designers looking to integrate touch screen and audio capabilities into their next-generation portable devices. The integration of multiple functions into a single chip not only simplifies the design process but also enhances the overall user experience.

You May Also Be Interested in

Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7747 $53.8735
12+ $8.8408 $106.0896
18+ $8.5646 $154.1628
25+ $8.2883 $207.2075
32+ $8.0120 $256.3840
42+ $7.1832 $301.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess