EN
  • EN
  • DE

TSC2046EIZQCT

Part No TSC2046EIZQCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description Low Voltage I/O TOUCH SCREEN CONTROLLER | IC SCREEN CNTRL 12BIT 48BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Part Status Last Time Buy
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference Internal
Supply Voltage (V) 2.2V ~ 5.25V
Supply Current 780μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFBGA
Supplier Device Package 48-BGA MICROSTAR JUNIOR (4x4)
Family Part Number TSC2046E
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1274659-TSC2046EIZQCT
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2046EIZQCT CAD Model

Description

Product Overview: TSC2046EIZQCT from Texas Instruments

The TSC2046EIZQCT is a cutting-edge touch screen controller developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision device is part of the TSC2046 series, which is designed to offer advanced touch screen control for a wide variety of applications, ranging from personal electronics to industrial control panels.

Key Features

  • High Performance: The TSC2046EIZQCT is an enhanced version of the popular TSC2046, providing a 4-wire resistive touch screen controller interface with a 12-bit resolution and a Z-axis (pressure) measurement capability. This ensures precise and accurate touch detection, which is vital for modern touch-based interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates on a low supply voltage, ranging from 2.2V to 5.25V, making it ideal for battery-operated devices.
  • On-Chip Temperature Sensor: An integrated temperature sensor allows the device to monitor the ambient temperature, which can be used to adjust the touch screen performance or for general temperature monitoring within the system.
  • Advanced Interface Options: The TSC2046EIZQCT supports multiple interface options, including the industry-standard SPI and 8-bit microcontroller interfaces, providing flexibility for system integration.
  • Compact Form Factor: The device comes in a compact, space-saving QFN package, which is highly beneficial for designs where board space is at a premium.

Applications

The versatility of the TSC2046EIZQCT makes it suitable for a diverse range of applications, such as:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Instrumentation
  • Point-of-Sale Machines
  • GPS Devices
  • Industrial Controls and Automation Systems

Conclusion

The TSC2046EIZQCT from Texas Instruments represents a reliable and efficient solution for touch screen control requirements. With its high-resolution touch detection, low power consumption, and versatile interface options, it is an excellent choice for designers looking to enhance the interactivity and user experience of their products. Its compact size and integrated temperature sensor further add to its appeal, making it a highly functional component for any touch-enabled device.

You May Also Be Interested in

Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7831 $53.4930
70+ $1.4631 $102.4170
110+ $1.4174 $155.9140
150+ $1.3717 $205.7550
190+ $1.3259 $251.9210
255+ $1.1888 $303.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess