EN
  • EN
  • DE

TSC2000IPWR

Part No TSC2000IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 1.25mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 112682-TSC2000IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2000IPWR CAD Model

Description

The Texas Instruments TSC2000IPWR is a versatile and highly integrated touch screen controller designed to simplify the interface for touch screen applications. This advanced controller combines a 12-bit analog-to-digital converter (ADC) with a 4-wire resistive touch screen controller, making it an ideal solution for portable devices such as smartphones, tablets, and industrial controls.

Key Features

  • High-Resolution ADC: The TSC2000IPWR features a 12-bit ADC that provides high-resolution touch coordinates, ensuring precise and smooth touch screen operation.
  • Integrated Touch Screen Controller: The device includes a 4-wire resistive touch screen controller, enabling it to manage the touch functionality with ease and efficiency.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TSC2000IPWR operates with low power consumption, extending the battery life of portable devices.
  • Programmable Functions: It offers a range of programmable functions, such as on-chip temperature measurement and touch-pressure reading, providing additional data to the host processor.
  • Flexible Interface: The TSC2000IPWR supports a serial interface compatible with SPI, SSI, and Microwire protocols, ensuring easy integration with a variety of microcontrollers and processors.
  • Compact Packaging: Available in a TSSOP-16 package, it is compact enough for space-constrained applications without compromising functionality.

Applications

The TSC2000IPWR is suitable for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Instrumentation
  • Point-of-Sale Machines
  • Industrial Controls and Robotics

Product Summary

The Texas Instruments TSC2000IPWR is a comprehensive solution for touch screen control, combining high-resolution ADC functionality with robust touch screen controller capabilities. Its low power consumption and flexible interface options make it a go-to choice for designers looking to enhance the user experience in portable and industrial devices. The TSC2000IPWR brings reliability and precision to touch screen operations, establishing itself as a critical component in the development of interactive applications.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5008 $54.0096
28+ $3.6929 $103.4012
42+ $3.5775 $150.2550
58+ $3.4621 $200.8018
75+ $3.3467 $251.0025
100+ $3.0005 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess