EN
  • EN
  • DE

TSB82AA2

Part No TSB82AA2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1394b OHCI-LYNX CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274648-TSB82AA2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB82AA2 CAD Model

Description

The TSB82AA2, crafted by the renowned Texas Instruments, is a highly efficient IEEE 1394b Link-Layer Controller that is designed to meet the needs for high-speed data transfer and communication in a wide range of applications. This advanced controller is an ideal solution for applications requiring fast and reliable data transfer such as digital audio/video networks, storage networks, and other high-speed serial bus configurations.

Key Features

  • Compliant with IEEE 1394-1995, 1394a-2000, and 1394b-2002 standards, ensuring broad compatibility with a wide range of devices.
  • Supports data transfer rates of 100Mbits/s, 200Mbits/s, 400Mbits/s, 800Mbits/s, and 1600Mbits/s, making it suitable for applications requiring high bandwidth.
  • Integrated PHY-layer controller provides a direct interface to the physical cable, simplifying the design and reducing system complexity.
  • Enhanced connectivity with support for both beta and bilingual modes, allowing for flexible system configurations and interoperability.
  • Offers two cable ports for direct connection to the physical layer, enabling the creation of a daisy-chained device network.
  • Includes a dedicated ARM7TDMI processor core for handling link-layer processing tasks efficiently.
  • Features an 8 kB FIFO for asynchronous transmit and receive operations, ensuring smooth data flow and reduced latency.
  • Low-power operation and advanced power management features make it suitable for portable and battery-operated devices.

Applications

The TSB82AA2 is versatile and can be used in a variety of high-speed data transfer applications. It is particularly well-suited for:

  • Professional and consumer digital audio/video equipment
  • High-performance external storage solutions
  • Networking and communication equipment requiring fast data transfer
  • Industrial control and automation systems
  • Automotive infotainment and camera systems

With its robust feature set and compliance with IEEE 1394 standards, the TSB82AA2 from Texas Instruments is a top choice for designers and engineers looking to implement a reliable, high-speed data communication interface in their products.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1253 $66.3759
6+ $18.1541 $108.9246
9+ $17.5868 $158.2812
12+ $17.0195 $204.2340
16+ $16.4522 $263.2352
21+ $14.7502 $309.7542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess