EN
  • EN
  • DE

TSB43AB22PDT

Part No TSB43AB22PDT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 1394A LINK LYR CNTLR 128-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 128-TQFP (14x14)
Win Source Part Number 213527-TSB43AB22PDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB43AB22PDT CAD Model

Description

The TSB43AB22PDT from Texas Instruments is a high-performance integrated circuit that serves as a two-port cable transceiver/arbiter for IEEE 1394-1995 and IEEE 1394a-2000 compliant digital interface links. Designed to meet the demanding requirements of high-speed serial bus communications, the TSB43AB22PDT is well-suited for a variety of multimedia and networking applications, including computer peripherals, digital cameras, and audio-visual equipment.

This device operates as a link-layer controller for the host system and a physical-layer front-end, translating the parallel data stream into a serial data stream while maintaining full compliance with the IEEE 1394 protocol. The TSB43AB22PDT supports data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s, making it versatile for systems requiring high-speed data transmission.

The TSB43AB22PDT features an integrated 1394a-2000 two-port PHY capable of automatically negotiating the highest performance mode supported by connected devices. It also includes an arbitration and connection management logic that allows for fair access to the 1394 bus for all connected devices. The device's ports can be independently switched off to conserve power when not in use, making it an energy-efficient choice for modern electronics.

For developers and system integrators, the TSB43AB22PDT is designed to simplify implementation with features such as programmable power-down modes and bus management functions. It also supports hot plugging and is fully interoperable with other 1394-compliant devices, ensuring seamless integration into existing setups.

The TSB43AB22PDT is available in a 64-pin TQFP (Thin Quad Flat Pack) package, providing a compact solution that fits into space-constrained applications. With its robust design and comprehensive feature set, the TSB43AB22PDT represents a reliable and efficient solution for high-speed serial communications.

You May Also Be Interested in

Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2830 $61.4150
10+ $10.0784 $100.7840
16+ $9.7635 $156.2160
22+ $9.4485 $207.8670
28+ $9.1336 $255.7408
37+ $8.1887 $302.9819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess