EN
  • EN
  • DE

TSB41LV02APAP

Part No TSB41LV02APAP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 2-PORT IEEE-1394A PHYS LAYER TRA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol IEEE 1394
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Base Product Number TSB41
Standard Package 160 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 382086-TSB41LV02APAP
Ultra Librarian 3D Model Ultra Librarian TSB41LV02APAP CAD Model

Description

The TSB41LV02APAP is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This chip is part of the 1394a-2000 High-Performance Serial Bus (FireWire) family and is specifically crafted to provide a seamless interface for high-speed serial bus communications.

One of the standout features of the TSB41LV02APAP is its compliance with the IEEE 1394a standard, ensuring compatibility with a wide range of devices and systems that utilize this protocol for data transfer. It supports data transfer rates of 100, 200, and 400 Mbps, making it suitable for applications that require fast and reliable data transmission, such as digital video, multimedia, and high-end computing systems.

The device includes two bilingual 1394a cable transceivers/arithers, which means it can handle both 1394a (4-pin) and 1394b (6-pin) connectors, providing greater flexibility in terms of connectivity. Each port is capable of cable power detection and incorporates beta-mode and bilingual physical layer functions, enhancing its versatility.

Built with an eye on power efficiency, the TSB41LV02APAP features a power-down function that significantly reduces power consumption when the device is not in active use. This makes it an excellent choice for portable and power-sensitive applications. Moreover, it is designed with advanced technology to ensure robust operation, including features such as port-to-port isolation, which minimizes crosstalk, and hot-plug support, allowing devices to be connected or disconnected without the need to power down the system.

The package for the TSB41LV02APAP is a 64-pin HTQFP, providing a compact footprint for space-constrained applications. Texas Instruments ensures high reliability and performance for this product, making it a go-to solution for designers and engineers looking to implement IEEE 1394a interfaces in their projects.

Overall, the TSB41LV02APAP from Texas Instruments is a robust, versatile, and efficient solution for implementing high-speed serial communication in a variety of electronic devices and systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2519 $52.5190
24+ $4.3093 $103.4232
36+ $4.1746 $150.2856
50+ $4.0400 $202.0000
65+ $3.9053 $253.8445
86+ $3.5013 $301.1118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess