EN
  • EN
  • DE

TSB41AB2PAPG4

Part No TSB41AB2PAPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description High Performance Serial Bus and IEEE 1394a-2000 TRANSCEIVER/ARBITER / IC CABLE XCVR/ARBITER 64-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 4/4
Duplex Half
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 043356-TSB41AB2PAPG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TSB41AB2P
Introduction Date April 19, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TSB41AB2PAPG4 CAD Model

Description

TSB41AB2PAPG4: IEEE 1394a-2000 Two-Port Cable Transceiver/Arbiter

The TSB41AB2PAPG4 is a high-performance integrated circuit from Texas Instruments designed for applications requiring IEEE 1394a-2000 standard compliance. This two-port cable transceiver/arbiter is an essential component for enabling communication between devices in a FireWire network, offering high-speed serial connectivity with reliable data transfer.

Engineered with versatility in mind, the TSB41AB2PAPG4 supports data rates of 100, 200, and 400 Mbps, which makes it suitable for a diverse range of applications, from consumer electronics to automotive and industrial systems. The device is built to handle the rigorous demands of data-intensive operations, ensuring that users experience a seamless and efficient data communication process.

One of the key features of the TSB41AB2PAPG4 is its ability to automatically perform cable power management, including detection of cable connection and disconnection events. This functionality not only simplifies system design but also enhances user experience by facilitating plug-and-play operations. Additionally, the device includes two cable ports with independent cable bias (TPBIAS) and a fully integrated arbitration and data-strobe generation function, which eliminates the need for external components and reduces system cost and complexity.

The TSB41AB2PAPG4 also boasts advanced features such as programmable power-down and ports that can be independently disabled. This flexibility allows for power conservation in applications where energy efficiency is critical. Moreover, the device's built-in port-to-port isolation ensures that a short circuit in one port does not affect the operation of the other port, providing a robust solution for maintaining system integrity.

Designed with a focus on reliability, the TSB41AB2PAPG4 incorporates features that protect against system errors and faults. It includes error detection mechanisms for conditions such as excessive retries, loss of arbitration, and disconnect events. Furthermore, the device is packaged in a 64-pin HTQFP (Thin Quad Flat Pack), which is conducive to compact and space-constrained designs.

In summary, the TSB41AB2PAPG4 from Texas Instruments is a sophisticated and reliable solution for implementing IEEE 1394a-2000 standard interfaces in a variety of electronic systems. Its high-speed performance, advanced features, and robust design make it an excellent choice for designers seeking to create interconnected, high-performance devices.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess