EN
  • EN
  • DE

TSB12LV21PGF

Part No TSB12LV21PGF
Manufacturer Texas Instruments
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Texas Instruments
Win Source Part Number 396180-TSB12LV21PGF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV21PGF CAD Model

Description

Product Overview: TSB12LV21PGF from Texas Instruments

The TSB12LV21PGF, also known as the LINK-21 PHY, is a cutting-edge physical layer device manufactured by Texas Instruments. Designed to facilitate high-speed data transfer, this product is an integral component for applications requiring fast and reliable communication. The TSB12LV21PGF is built to support the IEEE 1394-1995 standard and the P1394a supplement.

Key Features

  • High-Speed Data Transfer: The device supports 100M bits/s, 200M bits/s, and 400M bits/s transfer rates, making it suitable for a variety of high-speed data transfer applications.
  • Compatibility: It is fully compliant with the IEEE 1394-1995 standard and the P1394a supplement, ensuring broad compatibility with other devices and systems.
  • Integration: The chip includes two bilingual 1394a-2000 fully compliant cable ports with integrated PHY and Link functions, streamlining design and reducing component count.
  • Advanced Technology: Utilizing Texas Instruments' advanced technology, the TSB12LV21PGF provides robust performance and reliable operation.

Applications

The TSB12LV21PGF is ideal for a range of applications, including but not limited to:

  • Digital Audio/Visual Applications
  • Desktop and Laptop PCs
  • Consumer Electronics
  • Networking and Telecommunications
  • Industrial Control Systems

Technical Specifications

The device features a 3.3-V operation with 5-V tolerant inputs, which allows for easy integration into various system designs. It also includes an internal voltage regulator, which can operate with a single 3.3-V power supply, simplifying power management within the system.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TSB12LV21PGF is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term performance and stability.

For more detailed information, including purchase options, technical documentation, and support, please visit the Texas Instruments website or contact their customer service.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess