EN
  • EN
  • DE

TS5A3357QDCURQ1

Part No TS5A3357QDCURQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP3T US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP3T
Number of Circuits 1
Max On Resistance 15 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 10ns, 6.5ns
-3db Bandwidth 334MHz
Charge Injection 3.4pC
Channel Capacitance(CS off, CD off) 4.5pF, 10.5pF
Max Leakage Current (IS off) 200nA
Crosstalk -62dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package US8
Win Source Part Number 136407-TS5A3357QDCURQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A3357QDCURQ1 CAD Model

Description

The TS5A3357QDCURQ1 is a high-performance, single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to deliver precise and reliable switching in a compact package. This component is part of Texas Instruments' automotive-qualified products, ensuring it meets the rigorous standards required for automotive applications.

Key Features

  • Low On-State Resistance (RON): The switch features a low on-state resistance, typically around 0.8 ohms, which helps in reducing power loss and improving signal integrity.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 1.65V to 5.5V, making it suitable for various applications and compatible with most common logic levels.
  • High Bandwidth: With a bandwidth of 300 MHz, the TS5A3357QDCURQ1 can handle high-speed signals without significant attenuation, ensuring signal fidelity in critical applications.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, which is essential for automotive environments where electrical disturbances are common.
  • Automotive Qualified: As a Q1 device, it complies with the automotive industry's quality standards, including AEC-Q100 qualification.

Applications

The TS5A3357QDCURQ1 is versatile and can be used in various automotive applications, including but not limited to:

  • Signal routing in infotainment systems
  • Audio and video switching
  • Control signal routing
  • Analog and digital multiplexing

Package and Availability

The device is available in a compact 10-pin WSON package, which is ideal for space-constrained applications. Its small footprint allows for high-density circuit designs without compromising performance. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

With its robust feature set and automotive qualification, the TS5A3357QDCURQ1 from Texas Instruments is an excellent choice for designers looking to incorporate a reliable SPDT switch into their automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8677 $52.0620
125+ $0.8128 $101.6000
195+ $0.7854 $153.1530
275+ $0.7305 $200.8875
360+ $0.7030 $253.0800
445+ $0.6755 $300.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,241 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess