EN
  • EN
  • DE

TS5A3157DBVT

Part No TS5A3157DBVT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Texas Instruments
Packaging Reel(TR)
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 10 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Voltage - Supply, Single (V+) 1.65 V ~ 5.5 V
Switch Time (Ton, Toff) (Max) 8.5ns, 6.5ns
-3db Bandwidth 300MHz
Charge Injection 7pC
Channel Capacitance (CS(off), CD(off)) 5.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -66dB @ 10MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Device Package SOT-23-6
Win Source Part Number 004585-TS5A3157DBVT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS5A3157DBVT CAD Model

Description

The Texas Instruments TS5A3157DBVT is a high-performance, single-pole double-throw (SPDT) analog switch designed to deliver precision and reliability for a wide range of applications. With its low on-state resistance and minimal charge injection, this component is an excellent choice for signal routing in both analog and digital circuits.

Key Features

  • Low On-State Resistance: The TS5A3157DBVT boasts a typical on-state resistance of just 0.5 ohms, ensuring minimal signal loss and distortion when the switch is in the closed position.
  • Single Supply Operation: This device can operate from a single power supply ranging from 2.3V to 5.5V, making it versatile for various circuit designs and compatible with many logic levels.
  • High-Speed Switching: Fast switching times (turn-on and turn-off) of the TS5A3157DBVT make it suitable for applications that require rapid signal routing changes.
  • Low Charge Injection: With a low charge injection of typically 10 pC, this analog switch minimizes the disturbance to the signal during the switching process, preserving signal integrity.
  • 1.65V Logic Compatibility: The device is compatible with 1.65V logic inputs, allowing it to interface with modern low-voltage logic controllers seamlessly.
  • Break-Before-Make Switching: This feature prevents both normally open (NO) and normally closed (NC) switch terminals from being closed at the same time, avoiding potential short circuits.

Applications

The TS5A3157DBVT is suitable for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Test equipment and instrumentation

Package and Quality

This Texas Instruments analog switch is available in a compact SOT-23-6 package, which is ideal for space-constrained applications. Additionally, the TS5A3157DBVT is characterized for operation from -40°C to +85°C, ensuring reliable performance in various environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3020 $51.3400
355+ $0.2829 $100.4295
550+ $0.2734 $150.3700
790+ $0.2543 $200.8970
1,025+ $0.2447 $250.8175
1,280+ $0.2352 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,170 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess