EN
  • EN
  • DE

TS5A3153YZPR

Part No TS5A3153YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 16ns, 15ns
-3db Bandwidth 97MHz
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 19pF, 36pF
Max Leakage Current (IS off) 20nA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 144433-TS5A3153YZPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A3153YZPR CAD Model

Description

Product Overview: TS5A3153YZPR by Texas Instruments

The TS5A3153YZPR is a high-performance, single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to deliver precision and efficiency for a wide range of applications. This compact and versatile component is ideal for systems that require low on-state resistance, low crosstalk, and low power consumption.

Key Features

  • Low On-State Resistance (Ron): Typically around 0.9 Ω, this feature ensures minimal signal distortion and voltage drop across the switch, enhancing overall system performance.
  • Single Supply Operation: The TS5A3153YZPR operates on a single supply voltage ranging from 2.3V to 5.5V, making it flexible for use in various circuit designs.
  • Low Power Consumption: With a quiescent current of only 0.1 µA, the switch is highly energy-efficient, making it suitable for battery-powered and portable devices.
  • High-Speed Switching: Fast switching speeds enable efficient data transmission and signal routing, reducing latency in critical applications.
  • Wide Operating Temperature Range: The device can operate effectively in a broad temperature range from -40°C to 85°C, ensuring reliability in diverse environments.
  • Break-Before-Make Switching: This mechanism prevents signal interference by ensuring that no two paths are connected simultaneously during the transition.

Applications

The TS5A3153YZPR is suitable for multiple applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Sample and hold circuits

Package and Quality

This analog switch comes in a compact 6-pin TSOT-23 package, which is ideal for space-constrained applications. Additionally, the TS5A3153YZPR is RoHS compliant and follows the industry standards for environmental responsibility and sustainability.

With its robust design and advanced features, the TS5A3153YZPR from Texas Instruments is a reliable choice for designers looking to enhance the efficiency and performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5914 $50.2690
210+ $0.4853 $101.9130
320+ $0.4701 $150.4320
440+ $0.4550 $200.2000
570+ $0.4398 $250.6860
765+ $0.3943 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess