EN
  • EN
  • DE

ATMEGA328PB-MBTVAO

Part No ATMEGA328PB-MBTVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VFQFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATmega, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VFQFN (5x5)
Family Name ATmega328
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862354-ATMEGA328PB-MBTVAO
Ultra Librarian 3D Model Ultra Librarian ATMEGA328PB-MBTVAO CAD Model

Description

Microchip Technology's ATMEGA328PB-MBTVAO

The ATMEGA328PB-MBTVAO is a high-performance, low-power microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This 8-bit MCU is built on advanced RISC architecture and is a further development of the popular ATmega328 series, which has been the backbone of countless embedded systems, including the famous Arduino Uno platform.

With its 32KB of in-system self-programmable flash, the ATMEGA328PB-MBTVAO provides ample space for complex applications while allowing for firmware updates in the field. The device also includes 1KB of EEPROM and 2KB SRAM, ensuring sufficient storage for data handling and temporary storage during operation.

One of the key features of this microcontroller is its operating voltage range of 1.8V to 5.5V, which provides flexibility for power-sensitive applications and allows for use in both battery-operated and connected devices. The ATMEGA328PB-MBTVAO also boasts a wide variety of peripherals, including two USARTs, SPI, and TWI interfaces, making it an ideal choice for serial communications.

Additionally, the microcontroller comes with 8-channel 10-bit A/D converter, which enables the interfacing with analog sensors and the conversion of analog signals into digital data for processing. With its PWM channels, it can also manage tasks such as motor control, LED dimming, or any other application that requires precise signal modulation.

For designers and developers looking to implement robust security features, the ATMEGA328PB-MBTVAO does not disappoint. It offers various security mechanisms to protect against unauthorized access and ensure the integrity of the system.

Its TQFP (Thin Quad Flat Package) and QFN (Quad Flat No-leads) packaging options provide a compact footprint for space-constrained designs, while still allowing for easy integration into a PCB layout. Whether you are developing consumer electronics, IoT devices, or industrial control systems, the ATMEGA328PB-MBTVAO from Microchip Technology is a reliable and powerful choice that offers the perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess