EN
  • EN
  • DE

TS5A23157DGSTG4

Part No TS5A23157DGSTG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.7ns, 3.8ns
-3db Bandwidth 220MHz
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 5.5pF
Max Leakage Current (IS off) 1μA
Crosstalk -66dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSSOP
Win Source Part Number 1114416-TS5A23157DGSTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TS5A23157DGSTG4 CAD Model

Description

TS5A23157DGSTG4 - Texas Instruments Analog Switch

The TS5A23157DGSTG4 from Texas Instruments is a high-performance, dual single-pole double-throw (SPDT) analog switch that is designed to operate from 1.65 V to 5.5 V. This makes it suitable for a wide range of applications, from personal electronics to industrial systems. The device offers low power consumption and high-speed switching, making it an ideal choice for power-sensitive and high-speed applications.

Key Features

  • Wide Supply Range: Operates from 1.65 V to 5.5 V, accommodating various power requirements.
  • Low On-State Resistance: Features a typical on-state resistance of 0.5 ohms, ensuring minimal signal distortion and power loss.
  • High-Speed Switching: Fast switching speeds enhance performance in applications requiring quick signal routing changes.
  • Low Charge Injection: Minimizes signal distortion during switching, preserving signal integrity.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection improves the durability of the device against static electricity.
  • Break-Before-Make Switching: Ensures that no two outputs are shorted together when switching from one path to another.

Applications

The versatility of the TS5A23157DGSTG4 makes it suitable for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Medical equipment

Package and Quality

The TS5A23157DGSTG4 comes in a compact MSOP-10 (DGST) package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is designed to meet or exceed the requirements of the industrial temperature range of -40°C to 85°C.

Ordering and Compliance

When ordering, ensure that the part number TS5A23157DGSTG4 is used to specify the exact device needed. Texas Instruments provides full compliance with RoHS standards, ensuring an environmentally safe product.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4040 $50.5000
265+ $0.3784 $100.2760
415+ $0.3656 $151.7240
590+ $0.3400 $200.6000
765+ $0.3273 $250.3845
955+ $0.3145 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,820 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess