EN
  • EN
  • DE

TS3V340PW

Part No TS3V340PW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE | IC VIDEO SWIT QUAD SPDT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 6Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 500MHz
Features RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TS3V340
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1274339-TS3V340PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3V340PW CAD Model

Description

TS3V340PW Quad SPDT Switch from Texas Instruments

The TS3V340PW is a versatile quad single-pole double-throw (SPDT) switch designed and manufactured by Texas Instruments (TI). This high-performance switch is suitable for a wide range of applications, including signal gating, switching, and multiplexing across various electronic devices.

With its four independently selectable switches, the TS3V340PW is capable of routing signals with high precision. Each switch can conduct signals in both directions, from the common terminal (COM) to the normally closed (NC) or normally open (NO) terminal, making this component highly flexible for circuit design.

The device operates over a broad power supply range of 2.3V to 3.6V, which allows it to be used in both 2.5V and 3.3V systems. This makes the TS3V340PW ideal for interfacing with a variety of logic levels found in modern digital systems. Additionally, the low power consumption of the switch ensures minimal impact on the overall power budget of the system.

One of the key features of the TS3V340PW is its low on-state resistance, typically around 5 ohms. This low resistance ensures that the signal integrity is maintained when passing through the switch, making it suitable for high-frequency applications. The device also boasts a high bandwidth, which further contributes to its ability to handle fast signal transitions without significant distortion.

The TS3V340PW is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact solution for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance across various environmental conditions.

Overall, the TS3V340PW from Texas Instruments is a reliable and efficient choice for designers looking to add flexible switching capabilities to their circuits. Its integration of four SPDT switches in a single package, along with its high performance and compatibility with various logic levels, makes it a valuable component in the design of complex electronic systems.

You May Also Be Interested in

dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0945 $54.7250
115+ $0.8981 $103.2815
175+ $0.8700 $152.2500
240+ $0.8420 $202.0800
310+ $0.8139 $252.3090
415+ $0.7297 $302.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,198 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess