EN
  • EN
  • DE

TS3L500-AZFEX

Part No TS3L500-AZFEX
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Texas Instruments
Win Source Part Number 395858-TS3L500-AZFEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3L500-AZFEX CAD Model

Description

The TS3L500-AZFEX is a high-performance, 4-bit 1-of-2 multiplexer/demultiplexer LAN switch with a single enable (EN) input. Designed and manufactured by Texas Instruments, this switch is ideal for applications requiring the routing of high-speed differential signals, including 10/100/1000 Base-T Ethernet. The TS3L500-AZFEX is part of TI's extensive switch and multiplexer product line designed to provide efficient solutions for data and signal routing needs.

Key Features

  • High Bandwidth: With a wide bandwidth of 3.2 GHz, the TS3L500-AZFEX is capable of supporting high-speed signal transmission, ensuring minimal signal degradation and optimal performance for networking applications.
  • Low Crosstalk: The device exhibits very low crosstalk at -30 dB at 250 MHz, which is critical for maintaining signal integrity, especially in high-speed data communication.
  • Power-Off Protection: The inputs and outputs of the switch feature power-off protection, which prevents any unwanted current flow when the device is powered down, thus protecting the device and the connected components.
  • Low Power Consumption: The TS3L500-AZFEX maintains low power consumption, making it an energy-efficient choice for modern electronic systems.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to 85°C, ensuring reliability and functionality under various environmental conditions.

Applications

The TS3L500-AZFEX is suitable for a variety of applications, including but not limited to:

  • LAN Switching
  • Router and Server Interface
  • Network Interface Cards
  • Signal Gateway Applications
  • High-speed Data Transmission Systems

Package and Quality

Encased in a 48-pin TQFP (Thin Quad Flat Package), the TS3L500-AZFEX offers a compact footprint suitable for space-constrained applications. The product adheres to Texas Instruments' rigorous quality standards, ensuring high reliability and performance consistency for critical communication infrastructures.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess