EN
  • EN
  • DE

TS3A5018DBQRG4

Part No TS3A5018DBQRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 8ns, 6.5ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 4.5pF, 9pF
Max Leakage Current (IS off) 100nA
Crosstalk -48dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 1114346-TS3A5018DBQRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3A5018DBQRG4 CAD Model

Description

Product Overview: TS3A5018DBQRG4

The TS3A5018DBQRG4 is a high-performance, quad single-pole double-throw (SPDT) switch designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is ideal for applications requiring the routing of signals from multiple sources to multiple destinations. The TS3A5018DBQRG4 is a part of TI's extensive switch and multiplexer product line, which is known for its reliability and efficiency in managing signal paths in electronic systems.

Key Features

  • Low On-State Resistance: This switch offers a low on-state resistance (typically 10 ohms), which minimizes signal distortion and provides a high-quality signal path.
  • Wide Operating Range: The TS3A5018DBQRG4 operates over a wide supply voltage range of 2.3V to 3.6V, making it compatible with various digital systems and allowing for flexible design options.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, which means it can route signals in both directions through the switch, a critical feature for many multiplexing applications.
  • Low Power Consumption: Designed for power-sensitive applications, the device boasts low power consumption, which helps extend battery life in portable devices.
  • Break-Before-Make Switching: The switch configuration ensures that one signal path is disconnected before another is connected, preventing signal overlap and ensuring clean signal transitions.

Applications

The versatility of the TS3A5018DBQRG4 makes it suitable for a broad range of applications. It is commonly used in:

  • Audio and video signal routing
  • Data communication systems
  • Signal gating
  • Function switching in various consumer electronics
  • Portable devices where power efficiency is paramount

Package and Quality

The TS3A5018DBQRG4 is offered in a compact SSOP (Shrink Small Outline Package) that is designed for space-saving on PCBs. Texas Instruments ensures high-quality standards, and this product is no exception, meeting rigorous performance and reliability criteria. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

With its combination of performance, efficiency, and versatility, the TS3A5018DBQRG4 from Texas Instruments stands out as a top choice for designers looking to optimize their signal routing capabilities in a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5012 $50.1200
245+ $0.4113 $100.7685
380+ $0.3984 $151.3920
520+ $0.3856 $200.5120
675+ $0.3727 $251.5725
900+ $0.3342 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess