EN
  • EN
  • DE

TS3A5017DGVRG4

Part No TS3A5017DGVRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL SP4T ANALOG SWITCH 3.3-V/2.5-V DUAL 4:1 ANALOG MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274311-TS3A5017DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3A5017DGVRG4 CAD Model

Description

The TS3A5017DGVRG4 is a high-performance, 4-channel 2:1 multiplexer/demultiplexer from Texas Instruments. This integrated circuit is designed to provide a seamless switch between two signal paths for each channel, thereby offering enhanced connectivity options for your electronic designs.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of 10 ohms, which ensures minimal signal distortion and power loss when signals are being passed through the switch.
  • Wide Operating Voltage Range: It functions within a wide voltage range of 2.3V to 3.6V, making it suitable for a variety of low-voltage applications.
  • High Bandwidth: The TS3A5017DGVRG4 boasts a high bandwidth of 300 MHz, allowing it to handle fast digital signals without compromising signal integrity.
  • ESD Protection: The device is equipped with ESD protection circuitry, which guards against electrostatic discharges that can potentially damage the electronics.
  • Low Power Consumption: Its design emphasizes power efficiency, leading to lower power consumption and extended battery life in portable applications.
  • Bidirectional Signal Flow: The multiplexer/demultiplexer allows bidirectional signal flow, providing flexibility in routing signals in either direction.

Applications

The TS3A5017DGVRG4 is ideal for a range of applications that require efficient signal routing, including:

  • Cellular phones
  • PDAs
  • Portable media players
  • Notebook computers
  • Signal gateways

Package and Quality

This device is available in a compact TVSOP (Thin Very Small Outline Package) form factor, which is designed to occupy minimal space on a printed circuit board. The TS3A5017DGVRG4 is also characterized for operation from –40°C to 85°C, ensuring reliability across a broad range of environmental conditions. As with all Texas Instruments products, it is manufactured to the highest quality standards, ensuring long-term performance and dependability.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7100 $53.2500
175+ $0.5826 $101.9550
270+ $0.5644 $152.3880
370+ $0.5462 $202.0940
475+ $0.5280 $250.8000
635+ $0.4734 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess