EN
  • EN
  • DE
  • IT

TS3A4751RUCR

Part No TS3A4751RUCR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 14-Pin X2QFN T/R / 0.9-Ω LOW-VOLTAGE SINGLE-SUPPLY QUAD SPST ANALOG SWITCH | IC SWITCH QUAD SPST 14QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 900mOhm
Channel-to-Channel Matching (ΔRon) 30mOhm
Supply Voltage , Single (V+) 1.6V ~ 3.6V
Switch Time (Ton, Toff) (Maximum) 14ns, 9ns
-3db Bandwidth 125MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 23pF, 20pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -95dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-XFQFN
Supplier Device Package 14-QFN (2x2)
Family Part Number TS3A4751
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274309-TS3A4751RUCR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TS3A4751
Introduction Date March 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS3A4751RUCR CAD Model

Description

Introducing the TS3A4751RUCR from Texas Instruments

The TS3A4751RUCR is a cutting-edge, low-voltage single-pole quad-throw (SP4T) analog switch that is part of Texas Instruments' extensive portfolio of switch and multiplexer devices. This product is designed to provide high-performance signal switching for a wide range of applications, including mobile phones, PDAs, digital cameras, and other portable electronic devices.

With a single supply operation ranging from 1.65V to 3.6V, the TS3A4751RUCR is optimized for low-voltage applications. This feature ensures compatibility with modern low-power devices and contributes to overall power efficiency. The low on-state resistance of the switch (typically 0.8 ohms at 2.7V) minimizes signal distortion and allows for the transmission of high-quality analog signals.

The TS3A4751RUCR boasts a high off-isolation of -75dB at 1MHz and crosstalk of -85dB at 1MHz, ensuring minimal signal interference and leakage between channels. This is essential for maintaining signal integrity in applications where multiple signal paths are switched, such as audio or video signal routing.

Another significant feature of this device is its break-before-make switching action, which prevents momentary shorting when switching between channels. This characteristic is particularly important in preventing damage to other components in the signal path and avoiding signal corruption.

The TS3A4751RUCR comes in a compact 16-pin QFN package, making it suitable for space-constrained applications. The device also supports a wide operating temperature range of -40°C to +85°C, allowing it to function reliably in various environmental conditions.

For ease of use, the TS3A4751RUCR is fully specified for partial-power-down applications using I_off support. This feature enables the swift transition to a low-power state when the device is not in use, further conserving energy and extending battery life in portable applications.

In summary, the TS3A4751RUCR from Texas Instruments is an exceptional choice for designers looking for a reliable, high-performance SP4T analog switch that conserves power, minimizes signal distortion, and operates effectively in a broad range of temperatures and applications.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3773 $50.9355
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,300 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess