EN
  • EN
  • DE

TRSF3223IDWR

Part No TRSF3223IDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR RS232 ESD 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Manufacturer Homepage www.ti.com
Win Source Part Number 750323-TRSF3223IDWR
Popularity Medium
Supply and Demand Status Balance
Family Name TRSF3223
Introduction Date September 01, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TRSF3223IDWR CAD Model

Description

The TRSF3223IDWR is a high-performance, dual-channel RS-232 transceiver from the renowned electronics manufacturer, Texas Instruments. Specifically designed to operate with a 3.0V to 5.5V power supply, this device is optimized for data transmission over the RS-232 protocol, which is widely used in serial communication applications.

Key Features

  • Integrated Charge Pump Circuitry: The TRSF3223IDWR includes an onboard charge pump that generates the necessary RS-232 voltage levels from a single Vcc supply. This feature simplifies design and reduces external component count.
  • Low Power Consumption: It is designed for low-power operation, making it suitable for battery-powered and portable applications, ensuring efficient power management without sacrificing performance.
  • Wide Supply Voltage Range: The device operates across a broad voltage range, accommodating various system power supplies and ensuring versatility in different application environments.
  • High Data Rate Support: The transceiver supports data rates up to 250 kbps, allowing for high-speed data communication that is essential in modern digital systems.
  • Electrostatic Discharge (ESD) Protection: The inputs and outputs are protected against ESD events, ensuring the device's reliability and longevity in harsh electrical environments.

Applications

The TRSF3223IDWR is ideal for a range of applications where RS-232 communication is required. It is commonly used in:

  • Point-of-Sale (POS) Terminals
  • Industrial Control Systems
  • Networking Equipment
  • Data Acquisition Systems
  • Medical Equipment

Product Specifications

The device comes in a compact 20-pin SOIC package, marked with the identifier "IDWR" to denote the specific package style. The TRSF3223IDWR is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges. Additionally, its dual-channel capability allows for simultaneous transmission and reception of data, facilitating full-duplex communication.

Conclusion

The TRSF3223IDWR from Texas Instruments is a robust and reliable RS-232 transceiver that meets the needs of a variety of applications. With its integrated charge pump, low power consumption, and ESD protection, it stands out as a high-quality component for any design requiring RS-232 communication capabilities.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess