EN
  • EN
  • DE

Z16C3220FSC

Part No Z16C3220FSC
Manufacturer Zilog
Catalog Interface - Controllers
Description ZiLOGs Family of Serial Communication Controllers | IC CONTROLLER 20MHZ CMOS 80QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tray
Status Obsolete
Function Controller
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 7mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 80-BQFP
Supplier Device Package 80-QFP
Family Part Number Z16C32
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1282681-Z16C3220FSC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z16C3220FSC CAD Model

Description

The Z16C3220FSC, manufactured by Zilog, is a high-performance Enhanced Serial Communication Controller (ESCC). This device provides versatile serial communication capabilities for a wide range of applications, supporting multiple communication protocols and data transfer modes.

Applications

  • Industrial Automation: Used in industrial control systems for serial communication between devices, enabling data acquisition and control.
  • Networking Equipment: Employed in networking equipment for implementing serial communication interfaces, such as RS-232 and RS-485.
  • Telecommunications: Integrated into telecommunications equipment for serial data transmission and reception.
  • Embedded Systems: Utilized in embedded systems for serial communication with peripherals and other devices.
  • Data Acquisition Systems: Found in data acquisition systems for collecting and transmitting data from sensors and other instruments.

Features

  • Dual Channel: Provides two independent serial communication channels.
  • Multiple Protocols: Supports various communication protocols, including RS-232, RS-422, RS-485, and synchronous serial protocols.
  • Programmable Baud Rate: Allows for programmable baud rates, enabling flexible communication settings.
  • DMA Support: Supports Direct Memory Access (DMA) for high-speed data transfer.
  • Interrupt Handling: Provides interrupt handling capabilities for efficient data processing.

Benefits

  • Versatile Communication: Supports multiple communication protocols, enabling versatile communication options.
  • High-Speed Data Transfer: DMA support enables high-speed data transfer, improving system performance.
  • Flexible Configuration: Programmable baud rates and other settings allow for flexible configuration.
  • Reduced CPU Load: DMA and interrupt handling reduce the CPU load, improving system efficiency.
  • Simplified System Design: Integration of two serial channels simplifies system design and reduces component count.

Additional Details

The Z16C3220FSC is typically configured and controlled via a microprocessor or microcontroller. The device provides a rich set of registers for configuring the communication channels, setting baud rates, and enabling various features. The DMA support allows for high-speed data transfer without requiring constant CPU intervention. The interrupt handling capabilities enable efficient data processing by allowing the CPU to respond to events asynchronously. The device is available in various packages and temperature ranges to meet the requirements of different applications. The device is often used in applications requiring reliable and high-speed serial communication.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess