The TRSF3221ECDBR is a highly integrated device designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is a part of the RS-232 interface IC category and is particularly known for its robust performance and reliability in serial communication applications.
Key Features
- Interface Type: The TRSF3221ECDBR is an RS-232 transceiver which provides bidirectional serial communication according to the RS-232 standards.
- Data Rate: It supports data rates up to 1 Mbps, making it suitable for high-speed data exchanges in various applications.
- Supply Voltage: This device operates at a supply voltage range of 3V to 5.5V, allowing for flexibility in different power environments.
- Electrostatic Discharge (ESD) Protection: It features ESD protection exceeding ±15 kV using the IEC 61000-4-2 Air-Gap Discharge method, providing robustness against electrical disturbances.
- Low Power Consumption: With its low-power shutdown mode, the TRSF3221ECDBR conserves energy when not in active use.
- Number of Drivers/Receivers: The device includes 1 driver and 1 receiver, facilitating efficient point-to-point communication.
- Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C.
Applications
The TRSF3221ECDBR is versatile and can be used in a variety of applications. These include:
- Point-of-sale (POS) terminals
- Industrial control systems
- Data acquisition systems
- Networking and telecommunication equipment
- GPS receivers
Package and Quality
It comes in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The device is RoHS compliant and adheres to the high-quality standards that Texas Instruments is known for, ensuring reliability and performance in your projects.
Overall, the TRSF3221ECDBR is a top choice for designers looking for a reliable RS-232 transceiver with high-speed data rate capabilities and robust protection features. Its low power consumption and wide operating temperature range make it an excellent selection for industrial and commercial applications that demand efficiency and durability.