EN
  • EN
  • DE

SN65MLVD047APW

Part No SN65MLVD047APW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16TSSOP / 4/0 Driver LVDS, Multipoint 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Driver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 4/0
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 65MLVD047
Other Names 296-20683-5,SN65MLVD047APWG4,SN65MLVD047APWG4,-296-20683-5,2156-SN65MLVD047APW,-SN65MLVD047APWR,-296-20683-5,TEXTISSN65MLVD047APW,-SN65MLVD047APWG4,-SN65MLVD047APWG4R
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261327-SN65MLVD047APW
Ultra Librarian 3D Model Ultra Librarian SN65MLVD047APW CAD Model

Description

Product Overview: SN65MLVD047APW by Texas Instruments

The SN65MLVD047APW is a robust and high-performance four-channel M-LVDS (Multipoint Low-Voltage Differential Signaling) transceiver designed by Texas Instruments. This integrated circuit is specifically crafted to facilitate high-speed bidirectional data communication on multipoint bus transmission lines. It is commonly utilized in applications that require low power consumption and high data rates, such as telecom infrastructure, data acquisition systems, and network equipment.

Key Features

  • Interface: The device supports M-LVDS standard compliant with TIA/EIA-899 for multipoint data transmission, ensuring reliable and standardized communication.
  • Data Rate: Capable of operating at data rates up to 200 Mbps, it is suitable for applications requiring fast data transfer.
  • Channels: It features four differential line drivers and receivers, allowing for efficient data handling and multiplexing.
  • Power Supply: The transceiver operates over a 3.3V supply voltage, making it compatible with a wide range of industrial and commercial power systems.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, it can reliably operate in harsh environmental conditions.
  • Package: The SN65MLVD047APW comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the SN65MLVD047APW makes it suitable for a variety of applications. Its primary uses include:

  • Backplane data communication
  • Cellular infrastructure
  • Networking equipment and routers
  • Industrial control systems
  • Data acquisition and instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN65MLVD047APW is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications. With built-in protection features such as thermal shutdown and short-circuit protection, the device ensures reliable operation and a long service life.

For designers and engineers looking for a dependable and efficient solution for high-speed data transmission, the SN65MLVD047APW from Texas Instruments is an excellent choice that balances performance, power efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9989 $50.9813
41+ $2.4606 $100.8846
63+ $2.3837 $150.1731
87+ $2.3068 $200.6916
113+ $2.2299 $251.9787
151+ $1.9993 $301.8943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,244 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess