The TRS3318EIDBR is a versatile and high-performance interface IC designed and manufactured by the renowned electronics company, Texas Instruments. This particular device falls under the category of RS-232 Interface ICs, which are integral components in serial communication protocols used in a wide range of applications.
Key Features
- Interface Type: The TRS3318EIDBR is designed for RS-232 communication, providing reliable data transmission between devices.
- Supply Voltage: It operates at a single supply voltage ranging from 3V to 5.5V, making it suitable for various power environments.
- Data Rate: With a data transfer rate of up to 250kbps, it ensures fast and efficient communication.
- Number of Drivers/Receivers: The device features 2 driver and 2 receiver lines, offering balanced transmission capabilities.
- Low Power Consumption: It is designed for low-power operation, which is critical for battery-powered and portable applications.
- ESD Protection: The IC includes built-in electrostatic discharge (ESD) protection, safeguarding the device against static electricity damage.
- Temperature Range: It can operate over an industrial temperature range, ensuring reliability under various environmental conditions.
- Package/Case: The device comes in a SSOP-16 package, which is compact and suitable for space-constrained applications.
Applications
The TRS3318EIDBR is commonly used in applications requiring reliable serial data communication. It is ideal for:
- Portable and battery-powered devices
- Industrial control systems
- Point-of-sale (POS) terminals
- Networking equipment
- Data acquisition systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and the TRS3318EIDBR is no exception. It is manufactured to meet high-quality standards, ensuring dependable performance and longevity in a variety of applications.
With its robust feature set and Texas Instruments' reputation for quality, the TRS3318EIDBR is an excellent choice for designers and engineers looking for a reliable RS-232 interface solution.