The TRS3318ECPWR is a highly integrated, high-performance octal RS-232 line driver/receiver designed by Texas Instruments to meet the demands of modern serial communication systems. This robust device is particularly suitable for applications that require a reliable data exchange over long distances or in noisy environments.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 8/8
- Data Rate: Up to 460 kbps
- Supply Voltage Range: 3 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package/Case: 24-TSSOP (0.173", 4.40mm Width)
- ESD Protection: Integrated ESD protection circuits
Applications
The TRS3318ECPWR is versatile and can be used in a wide array of applications such as industrial control systems, point of sale terminals, and data acquisition systems. Its high data rate and robust design make it an excellent choice for complex systems that require multiple communication channels.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TRS3318ECPWR is no exception. It is designed to meet or exceed the stringent requirements of industrial applications, ensuring long-term reliability and performance.
Environmental Compliance
The TRS3318ECPWR is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances. This makes it a responsible choice for developers looking to create environmentally friendly products.
Ordering Information
The product is available in tape and reel packaging, simplifying the manufacturing process for high-volume production. The part number TRS3318ECPWR is used to order this specific model, ensuring that you receive the exact component required for your application.