EN
  • EN
  • DE

TRS3232EQPWRQ1

Part No TRS3232EQPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCV RS232 MULTICH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 141810-TRS3232EQPWRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRS3232EQPWRQ1 CAD Model

Description

TRS3232EQPWRQ1 - Automotive Grade Transceiver from Texas Instruments

The TRS3232EQPWRQ1 is a robust, automotive-grade transceiver from Texas Instruments, designed to facilitate serial communication in vehicles. This device is part of the RS-232 family and is targeted for use in applications that require a high degree of reliability and performance under harsh conditions.

Key Features:

  • Automotive Qualification: Qualified for automotive applications, the TRS3232EQPWRQ1 meets the rigorous AEC-Q100 standards, ensuring operation in extreme conditions.
  • Dual Driver and Receiver: It features two drivers and two receivers, providing the flexibility needed for bidirectional communication.
  • Wide Supply Voltage Range: The device operates over a 3-V to 5.5-V supply voltage range, accommodating a variety of automotive power systems.
  • Low Power Consumption: With a low operational current of 300 μA and a 1 μA supply current in shutdown mode, it is optimized for power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The TRS3232EQPWRQ1 offers enhanced ESD protection up to ±15kV IEC61000-4-2 Air-Gap Discharge and ±8kV IEC61000-4-2 Contact Discharge, protecting the device from unexpected surges.
  • Operational Temperature Range: Designed to withstand extreme temperatures, it operates between -40°C to 125°C, suitable for the automotive environment.
  • Regulatory Compliance: Complies with the industry standards, including RoHS and Green Product (BFR/CFR/PVC Free).

Applications:

The TRS3232EQPWRQ1 is ideal for a range of automotive applications, including:

  • Infotainment Systems
  • Navigation Units
  • Telematics
  • Diagnostic Ports
  • Automotive Networking

With its robust feature set and automotive-grade reliability, the TRS3232EQPWRQ1 is an excellent choice for designers looking to implement RS-232 communications in vehicle systems. Texas Instruments’ commitment to quality ensures that this transceiver will perform reliably in the demanding automotive sector.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0096 $50.4800
125+ $0.8284 $103.5500
190+ $0.8025 $152.4750
260+ $0.7766 $201.9160
335+ $0.7508 $251.5180
450+ $0.6731 $302.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,988 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess