EN
  • EN
  • DE

TRS3222IPWR

Part No TRS3222IPWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 2/2 Transceiver Full RS232 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name TRS32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TRS3222IPWRG4-NDR, 296-25025-6, 296-25025-2, -296-25025-1-ND, 296-25025-1, TRS3222IPWR-ND, -TRS3222IPWR-NDR, -TRS3222IPWRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901125-TRS3222IPWR
Ultra Librarian 3D Model Ultra Librarian TRS3222IPWR CAD Model

Description

Product Overview: TRS3222IPWR by Texas Instruments

The TRS3222IPWR is a feature-rich, low-power dual-driver/receiver from Texas Instruments, designed to operate with a 3-V to 5.5-V VCC supply. This integrated circuit is part of the TRS322x family of devices that are optimized for serial port operations and are ideal for battery-powered, portable instruments due to their low operational current.

Key Features

  • Supply Voltage Range: Operates from a 3-V to 5.5-V supply, making it flexible for use in a wide range of applications.
  • Low Power Consumption: Features a low-power shutdown mode which reduces power consumption when not in active use, thereby extending battery life in portable applications.
  • Electrostatic Discharge (ESD) Protection: Offers an ESD protection for the RS-232 bus pins, ensuring robust performance in environments prone to static electricity.
  • High Data Rate: Supports data rates up to 250 kbps, enabling quick and efficient data transfer.
  • Dual Driver/Receiver Configuration: Includes two drivers and two receivers, accommodating the full duplex data communication typically required by serial port interfaces.
  • Industry-Standard Pinout: The device is available in a TSSOP package and is characterized for operation from -40°C to 85°C, with a pinout compatible with the industry-standard footprint.

Applications

The TRS3222IPWR is suitable for a variety of applications, particularly where power efficiency and space-saving are crucial. It is commonly used in:

  • Battery-Powered Equipment
  • Handheld Devices
  • GPS Receivers
  • Portable Computing
  • Data Acquisition Systems
  • Industrial and Telecommunications Equipment

Texas Instruments' TRS3222IPWR is an excellent choice for designers looking for a reliable, low-power solution for RS-232 communication. Its robust protection features and high data rate capability make it a versatile component for any application requiring a serial interface.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess