The TRS202IDWRG4 is a high-quality, integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This particular device falls into the category of interface ICs, specifically under the RS-232 interface type. It is crafted to facilitate serial communication in a variety of applications, including but not limited to telecommunications, computing, and industrial equipment.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Supply Voltage Range: 3 V to 5.5 V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-16
- ESD Protection: Yes, providing enhanced system reliability
- Low-Power Shutdown Mode: Yes, reducing power consumption when inactive
Product Benefits
The TRS202IDWRG4 offers numerous advantages for system designers. Its wide supply voltage range and low-power shutdown mode make it ideal for battery-powered and portable applications. The integrated ESD protection ensures long-term reliability and durability in harsh electrical environments. Additionally, the device's small footprint SOIC-16 package is perfect for space-constrained applications, allowing for a more compact and efficient design.
Applications
This versatile interface IC is suitable for a wide range of applications. It is commonly used in:
- Point-of-Sale (POS) systems
- Industrial control and automation
- Telecommunication infrastructure
- Data acquisition systems
- Battery-powered and portable devices
Quality and Support
As with all Texas Instruments products, the TRS202IDWRG4 is manufactured to the highest quality standards. Customers can expect reliable performance and longevity from this device. Texas Instruments also provides comprehensive technical support and documentation, ensuring that designers can implement the TRS202IDWRG4 with confidence in their projects.