Product Overview: SN75LBC172A16DWR from Texas Instruments
The SN75LBC172A16DWR is a robust, high-performance device designed by Texas Instruments to facilitate reliable communication in demanding industrial environments. This integrated circuit is part of the differential bus transceiver family, which operates using the RS-485 and RS-422 standards, ensuring compatibility with a wide range of communication protocols and network configurations.
Key Features
- Interface Type: RS-485/RS-422 which offers balanced transmission lines for improved noise immunity and allows for long-distance communication.
- Number of Drivers/Receivers: 4/4, providing the capability to handle multiple signals simultaneously for efficient data handling.
- Data Rate: Up to 10 Mbps, enabling fast data transmission suitable for real-time applications.
- Supply Voltage Range: 4.75 V to 5.25 V, ensuring stable operation with a standard 5V power supply.
- Operating Temperature Range: -40°C to 85°C, making it suitable for use in extreme environmental conditions.
- Mounting Type: Surface Mount, which allows for a compact footprint on printed circuit boards (PCBs).
- Package/Case: SOIC-16, a small-outline integrated circuit package that is widely used and easy to integrate into various designs.
Applications
The SN75LBC172A16DWR is ideal for a range of applications that require reliable data transmission over long distances or in electrically noisy environments. These applications include, but are not limited to:
- Industrial Control Systems
- Building Automation
- Network Equipment
- Telecommunications Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75LBC172A16DWR is no exception. This product is manufactured to meet high standards, ensuring that each device performs to specifications and is reliable over its operational lifespan.
Ordering Information
The SN75LBC172A16DWR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, customers should consult Texas Instruments' official documentation or contact their sales representatives.