The TRF7950PWPR is a high-performance, low-power RFID (Radio-Frequency Identification) transceiver module designed and manufactured by Texas Instruments. This integrated circuit is engineered for use in 13.56 MHz RFID reader and writer applications, complying with ISO/IEC 14443A/B, ISO/IEC 15693, ISO/IEC 18000-3, and FeliCa standards. Its versatile nature makes it suitable for a wide range of applications, including access control, asset tracking, contactless payment, and identification systems.
Key Features:
- Multi-Protocol Support: The TRF7950PWPR is capable of handling various RFID standards, ensuring compatibility with a broad range of RFID tags and devices.
- High Data Rate: With the ability to support data rates up to 848 kbps, this transceiver ensures quick and efficient data transfer, making it ideal for applications requiring fast communication.
- Low Power Consumption: Designed with power efficiency in mind, the TRF7950PWPR is suitable for battery-operated devices where power conservation is critical.
- Programmable Output Power: The output power of the TRF7950PWPR can be programmed, allowing users to optimize the performance for various ranges and applications.
- Integrated Voltage Regulator: The inclusion of an on-chip voltage regulator simplifies the power supply design, providing stable operation across various voltages.
- Antenna Driver: The device features an integrated antenna driver with adjustable current, enabling it to drive antennas directly without the need for additional components.
Applications:
- Access Control Systems
- Asset Tracking Solutions
- Contactless Payment Terminals
- Smart Card Readers
- Identification and Authentication Devices
The TRF7950PWPR comes in a small 24-pin TSSOP (Thin Shrink Small Outline Package) that is easy to integrate into compact designs. Its robust feature set and compliance with multiple RFID standards make it an excellent choice for developers looking to implement RFID capabilities into their products with minimal design complexity and maximum performance.