EN
  • EN
  • DE

TRF6903PTR

Part No TRF6903PTR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, OOK
Frequency 315MHz, 433MHz, 868MHz, 915MHz
Data Rate (Max) 64kbps
Power - Output 8dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.2 V to 3.6 V
Current - Receiving 10mA to 20mA
Current - Transmitting 10mA to 37mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-LQFP
Win Source Part Number 143051-TRF6903PTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF6903PTR CAD Model

Description

The TRF6903PTR from Texas Instruments is a versatile integrated circuit designed for high-performance RF applications. This device is part of Texas Instruments' extensive range of RF solutions that are known for their reliability, precision, and innovation. The TRF6903PTR is a multifunctional component that is particularly well-suited for use in wireless communication systems.

Key Features:

  • Frequency Range: The TRF6903PTR operates over a broad frequency range, making it adaptable for various RF applications including but not limited to mobile telephony, data transmission, and wireless infrastructure.
  • Integration: This device integrates multiple functions into a single chip, which helps in reducing the overall component count, saving space and cost on the PCB.
  • Performance: It is designed to deliver high performance with low power consumption, ensuring efficient operation in portable and battery-powered devices.
  • Programmability: The TRF6903PTR offers programmable features, allowing designers to fine-tune its performance to meet specific application requirements.
  • Package: Supplied in a compact QFN package, the TRF6903PTR is designed for space-constrained applications without compromising on functionality.

Applications:

The TRF6903PTR is ideal for a variety of applications, including:

  • Wireless communication modules
  • RF transceivers for mobile devices
  • Data transmission systems
  • Wireless infrastructure equipment
  • Industrial and medical RF applications

Quality and Support:

As with all Texas Instruments products, the TRF6903PTR is manufactured to the highest quality standards. Customers can expect robust support from Texas Instruments, including comprehensive technical documentation, application notes, and design resources to facilitate the integration of the TRF6903PTR into their projects.

Whether you are designing a sophisticated wireless system or looking for a reliable RF component, the TRF6903PTR offers the performance, integration, and quality you can depend on from Texas Instruments.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7993 $54.3944
18+ $5.5789 $100.4202
28+ $5.4045 $151.3260
39+ $5.2302 $203.9778
50+ $5.0559 $252.7950
67+ $4.5328 $303.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess