EN
  • EN
  • DE
  • IT

TRF6901PTR

Part No TRF6901PTR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SINGLE-CHIP RF TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, OOK
Frequency 860MHz ~ 930MHz
Data Rate (Maximum) 64kbps
Power - Output 8dBm
Serial Interfaces SPI
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 18mA
Current - Transmitting 26mA ~ 32mA
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Win Source Part Number 1273931-TRF6901PTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF6901
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TRF6901PTR CAD Model

Description

The TRF6901PTR is a versatile and highly integrated radio frequency (RF) transceiver module designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This product is specifically tailored for high-performance RF applications in the 850-950 MHz frequency range, making it an ideal choice for a wide array of wireless communication systems.

Key Features

  • Frequency Range: The TRF6901PTR operates efficiently in the 850-950 MHz band, which is commonly used for industrial, scientific, and medical (ISM) applications, as well as other licensed and unlicensed wireless systems.
  • Integration: This device integrates multiple functions into a single chip, which includes a low noise amplifier (LNA), a power amplifier (PA), mixers, oscillators, and a phase-locked loop (PLL) synthesizer. This level of integration simplifies design and can help reduce overall system cost and size.
  • Flexibility: It is designed to support various modulation schemes, including advanced digital modulation, making it flexible for use in different communication protocols and systems.
  • Power Efficiency: The TRF6901PTR is optimized for low power consumption, which is critical for battery-operated devices such as handheld radios and remote sensors.
  • Package: It comes in a compact QFN (Quad Flat No-leads) package, which is advantageous for space-constrained applications.

Applications

The TRF6901PTR is suited for a variety of applications, including but not limited to:

  • Wireless local loop (WLL)
  • Fixed wireless access (FWA)
  • Wireless meter reading
  • Industrial control and automation
  • Wireless alarm and security systems

Why Choose TRF6901PTR?

With its high level of integration and performance in a compact form factor, the TRF6901PTR from Texas Instruments stands out as a top choice for designers looking to create efficient and reliable RF systems. Its ability to support a broad range of modulation techniques and its power-efficient operation make it a versatile component for both existing and emerging wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess