EN
  • EN
  • DE

TRF6900A

Part No TRF6900A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE-CHIP RF TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273927-TRF6900A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF6900A CAD Model

Description

The TRF6900A from Texas Instruments is a multifunctional integrated RF communication device designed to cater to the needs of modern wireless applications. This versatile component is capable of operating in a variety of frequency bands, making it an excellent choice for designers looking to create flexible and adaptable radio systems.

Key Features

  • Multi-Band Operation: Supports multiple frequency bands, allowing for its use in a broad range of wireless communication systems.
  • Low Power Consumption: Engineered for efficiency, the TRF6900A is ideal for battery-powered devices where power conservation is crucial.
  • Integrated VCO and PLL: Comes with an integrated Voltage-Controlled Oscillator (VCO) and Phase-Locked Loop (PLL), simplifying design and reducing external component count.
  • Flexible Modulation: Capable of handling various modulation schemes, which provides designers with the flexibility to implement both simple and complex wireless protocols.

Applications

The TRF6900A is suitable for a wide array of applications, including but not limited to:

  • Wireless Local Loop (WLL) systems
  • Industrial, Scientific, and Medical (ISM) band applications
  • Wireless Personal Area Networks (WPANs)
  • Home automation and smart home devices
  • Telemetry and remote control systems

Technical Specifications

The TRF6900A offers an impressive set of technical specifications that make it a robust choice for wireless communication:

  • Frequency Range: Can be programmed to operate at various frequencies within the supported bands.
  • Data Rate: Supports a range of data rates, adaptable to the requirements of the specific application.
  • Power Output: Configurable power output levels to meet different regulatory and range requirements.
  • Interface: Provides a user-friendly interface for easy integration with microcontrollers and other digital systems.

In conclusion, the TRF6900A from Texas Instruments is a highly capable and adaptable RF communication component, perfect for developers looking to create efficient and reliable wireless communication solutions across a variety of applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1406 $57.1248
18+ $5.8590 $105.4620
27+ $5.6759 $153.2493
37+ $5.4928 $203.2336
48+ $5.3097 $254.8656
64+ $4.7604 $304.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess