EN
  • EN
  • DE

TRF4150

Part No TRF4150
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 380790-TRF4150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF4150 CAD Model

Description

The Texas Instruments TRF4150 is a highly integrated frequency synthesizer and VCO (Voltage-Controlled Oscillator) designed for use in wireless communication systems. The device is engineered to deliver exceptional performance and versatility, making it an ideal choice for a wide range of applications, including mobile phones, wireless infrastructure, and other radio frequency (RF) systems.

Key Features

  • Frequency Range: The TRF4150 offers a broad frequency range, supporting various bands and modes of operation. This flexibility ensures compatibility with multiple communication standards.
  • Low Phase Noise: With its low phase noise characteristics, the TRF4150 ensures high-quality signal generation, which is critical for maintaining signal integrity in communication systems.
  • Programmable: The device includes a programmable divider and charge pump, allowing designers to tailor its performance to specific application requirements.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components needed, thereby saving board space and potentially lowering system costs.
  • Power Efficiency: The TRF4150 is designed with power efficiency in mind, offering a low-power mode to reduce consumption when full performance is not required.

Applications

The versatility of the TRF4150 makes it suitable for a variety of RF applications. Key applications include:

  • Wireless infrastructure equipment such as base stations and repeaters
  • Mobile and cordless phones that require reliable frequency synthesis
  • Portable radios and RF communication systems
  • Other applications that require a high-performance RF synthesizer

Technical Specifications

The TRF4150 is built to meet the rigorous demands of modern RF systems. Its technical specifications reflect Texas Instruments' commitment to quality and performance:

  • Supply Voltage: Specified over a range to accommodate different system requirements
  • Output Power: Configurable to meet the needs of various applications
  • Package: Available in a compact package that is suitable for space-constrained applications

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess