EN
  • EN
  • DE

TRF37D73IDSGR

Part No TRF37D73IDSGR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC RF AMP 1MHZ-6GHZ 8WSON  /  RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Frequency 1MHz ~ 6GHz
P1dB 16.5dB
Gain 19.5dB
Noise Figure 3.2dB
Voltage - Supply 3.3V
Current - Supply 53mA
Test Frequency 6GHz
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TRF37D73
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TRF37D73IDSGR-ND,296-48787-6,296-48787-1,296-48787-2
Standard Package 3,000
Win Source Part Number 978732-TRF37D73IDSGR
Ultra Librarian 3D Model Ultra Librarian TRF37D73IDSGR CAD Model

Description

Introducing the TRF37D73IDSGR from Texas Instruments

The TRF37D73IDSGR is a cutting-edge component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance product is part of TI's extensive range of integrated circuits and is specifically engineered to cater to the demanding needs of modern electronic applications.

Key Features:

  • Frequency Range: The TRF37D73IDSGR operates over a broad frequency range, making it versatile for various applications in RF and microwave circuits.
  • High Linearity: This device boasts exceptional linearity, which is crucial for maintaining signal fidelity in communication systems and ensuring efficient data transmission.
  • Low Noise Figure: With its low noise figure, the TRF37D73IDSGR minimizes signal distortion and enhances the overall performance of RF systems.
  • Integration: The product integrates multiple functions into a single chip, which helps reduce the overall system footprint and simplifies the design process for engineers.
  • Power Efficiency: Designed with power efficiency in mind, the TRF37D73IDSGR helps to conserve energy, making it suitable for battery-powered devices and green technology initiatives.
  • Robust Packaging: Encased in a durable package, the TRF37D73IDSGR is built to withstand harsh conditions and provide reliable performance over the lifespan of the product.

Applications:

The versatility of the TRF37D73IDSGR allows it to be used in a wide array of applications. It is ideal for:

  • Wireless communication infrastructure
  • RF and IF amplifiers in radio systems
  • Test and measurement equipment
  • Satellite and broadband communications
  • Industrial and medical electronics

Quality and Support:

Texas Instruments is committed to providing high-quality products and support. The TRF37D73IDSGR is backed by TI's rigorous testing and validation processes, ensuring that customers receive reliable and consistent performance. Additionally, Texas Instruments offers comprehensive technical support and design resources to assist with the integration of the TRF37D73IDSGR into your projects.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3480 $53.9200
95+ $1.1061 $105.0795
140+ $1.0715 $150.0100
195+ $1.0369 $202.1955
250+ $1.0024 $250.6000
335+ $0.8987 $301.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess