EN
  • EN
  • DE

TRF3761

Part No TRF3761
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description INTEGER-N PLL WITH INTEGRATED VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273903-TRF3761
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF3761 CAD Model

Description

The TRF3761, part of Texas Instruments' high-performance RF product line, is an Integer-N Phase-Locked Loop (PLL) frequency synthesizer designed to meet the demanding requirements of wireless infrastructure and other high-performance RF applications. This synthesizer is capable of generating frequencies with fine resolution and low phase noise, making it an ideal choice for a wide range of applications, including base stations, wireless backhaul, and test equipment.

Key Features

  • Frequency Range: The TRF3761 operates over a broad frequency range, allowing designers to use it in various systems without the need for multiple synthesizers.
  • Low Phase Noise: With its exceptional phase noise performance, the TRF3761 ensures signal integrity, which is crucial for high-speed communication systems.
  • High Resolution: The device provides fine frequency resolution, which is essential for precise signal generation and modulation.
  • Programmable: Users can program the TRF3761 through a serial or parallel interface, providing flexibility and ease of integration into different system architectures.
  • Voltage Controlled Oscillator (VCO): The integrated VCO simplifies the design process by reducing the number of external components required.
  • Multiple Output Options: The TRF3761 offers differential and single-ended output options, which can be selected based on the specific needs of the application.

Applications

The TRF3761's versatility makes it suitable for a variety of applications, including:

  • Wireless infrastructure (e.g., GSM, WCDMA, LTE base stations)
  • Microwave point-to-point systems
  • Test and measurement equipment
  • Private mobile radio
  • Satellite communications

Conclusion

The TRF3761 from Texas Instruments represents a synergy of performance and flexibility, offering designers a high-quality, versatile frequency synthesizer solution. With its excellent phase noise characteristics, broad frequency range, and programmability, the TRF3761 is poised to empower a new generation of RF and wireless applications with reliable and precise frequency synthesis.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9995 $53.9970
14+ $7.3843 $103.3802
21+ $7.1535 $150.2235
29+ $6.9227 $200.7583
38+ $6.6920 $254.2960
51+ $5.9997 $305.9847
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess