EN
  • EN
  • DE

TRF3750IRGP

Part No TRF3750IRGP
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PLL Frequency Synthesizer IC 2.4GHz 1 20-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name TRF3750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TRF3750IRGP-NDR, TRF3750IRGPG4, -296-17552-5-ND, -TRF3750IRGPG4, -296-17552-5, TRF3750IRGPG4-ND, -TRF3750IRGPG4-NDR, 296-17552-5
Quantity per package 92
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937534-TRF3750IRGP
Ultra Librarian 3D Model Ultra Librarian TRF3750IRGP CAD Model

Description

The TRF3750IRGP is a high-performance integrated phase-locked loop (PLL) frequency synthesizer manufactured by Texas Instruments (TI). This advanced synthesizer is designed to meet the stringent requirements of wireless communication systems, offering exceptional phase noise performance and a wide frequency range. Its versatility makes it an ideal choice for applications in wireless infrastructure, test equipment, and satellite communications.

Key Features

  • Frequency Range: The device supports a broad frequency range, making it adaptable for various frequency planning scenarios.
  • Low Phase Noise: The TRF3750IRGP offers low phase noise characteristics, which is crucial for maintaining signal integrity in communication systems.
  • Integrated VCO: With an integrated voltage-controlled oscillator (VCO), the device simplifies design and reduces the need for external components.
  • Programmable Divider: A programmable divider is included, providing flexibility in frequency generation and selection.
  • Serial Interface: The device can be programmed via a serial interface, facilitating easy integration into system designs.
  • Supply Voltage: It operates on a single supply voltage, streamlining power management within the system.
  • Package: The TRF3750IRGP is available in a compact package, which is beneficial for space-constrained applications.

Applications

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • RF Test Equipment
  • Satellite Communications
  • High-Performance Wireless Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF3750IRGP is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. Customers can trust that they are getting a product that not only performs well but also stands the test of time in demanding environments.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their TI sales representative.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess