EN
  • EN
  • DE

TRF3750IPWR

Part No TRF3750IPWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER PLL FREQ 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Frequency Synthesizer
PLL No
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 2.4GHz
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 113430-TRF3750IPWR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TRF3750IPWR CAD Model

Description

Overview of Texas Instruments TRF3750IPWR

The TRF3750IPWR from Texas Instruments is an advanced integrated frequency synthesizer and VCO (Voltage Controlled Oscillator) designed for high-performance wireless applications. This component is part of TI's extensive RF & Microwave product lineup, which is renowned for its reliability, precision, and innovative features. The TRF3750IPWR is particularly suitable for systems that require a stable and accurate clock source, such as wireless infrastructure, mobile radios, and satellite communications.

Key Features

  • Frequency Range: The device offers a broad frequency range, making it versatile for various applications.
  • Low Phase Noise: It provides low phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Programmable: With its programmable features, the TRF3750IPWR can be tailored to meet specific system requirements, enhancing its flexibility and adaptability.
  • Power Efficient: The device is designed for power-sensitive applications, ensuring efficient operation without compromising on performance.
  • Integration: The integrated VCO reduces the need for external components, minimizing the overall footprint and simplifying the design process.

Technical Specifications

  • Package: The TRF3750IPWR is available in a compact TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Supply Voltage: The device supports a range of supply voltages, providing flexibility in system power design.
  • Output Options: Multiple output options are available, allowing designers to choose the best configuration for their needs.

Applications

The TRF3750IPWR is engineered to meet the demands of sophisticated RF systems. It is commonly used in applications such as base station transceivers, wireless repeaters, point-to-point communication systems, and other high-frequency wireless platforms. Its robust design and programmable features make it an excellent choice for designers looking to enhance their RF solutions with a reliable and versatile frequency synthesizer.

Ordering Information

For ordering, the part number TRF3750IPWR references the specific model of the frequency synthesizer by Texas Instruments, supplied in TSSOP packaging. To ensure authenticity and receive full product support, it is recommended to source the component directly from Texas Instruments or authorized distributors.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9440 $54.7200
12+ $8.9797 $107.7564
18+ $8.6991 $156.5838
24+ $8.4185 $202.0440
31+ $8.1379 $252.2749
42+ $7.2960 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess