EN
  • EN
  • DE

TRF3722IRGZR

Part No TRF3722IRGZR
Manufacturer Texas Instruments
Catalog RF Modulators
Description RF MODULATOR 400MHZ-4.2GHZ 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Modulator
LO Frequency 750MHz ~ 3.6GHz
RF Frequency 400MHz ~ 4.2GHz
P1dB 13dBm
Noise Floor -156dBm/Hz
Output Power 1dBm
Current - Supply 374 mA
Voltage - Supply 3V ~ 5.5V
Test Frequency 1.8GHz
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number TRF3722
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373180-TRF3722IRGZR
Ultra Librarian 3D Model Ultra Librarian TRF3722IRGZR CAD Model

Description

The TRF3722IRGZR is a highly integrated, high-performance RF mixer with an integrated fractional-N PLL and VCO, designed and manufactured by Texas Instruments. This advanced device caters to the demanding requirements of wireless infrastructure and radio communication systems, providing a versatile solution for frequency conversion in complex RF signal chains.

Key Features

  • Frequency Range: The device's mixer has a broad RF frequency range, making it suitable for various applications, including multi-band receivers and transmitters.
  • Integrated PLL and VCO: The inclusion of an integrated Phase-Locked Loop (PLL) and Voltage-Controlled Oscillator (VCO) simplifies the design process, reduces the number of external components, and ensures a compact footprint.
  • High Linearity: TRF3722IRGZR offers excellent linearity, which is critical for maintaining signal integrity in high-performance communication systems.
  • Low Noise Figure: The low noise figure of the device ensures minimal degradation of the signal-to-noise ratio, which is essential for high-sensitivity receivers.
  • Programmable: Users can program the device for various configurations through a serial peripheral interface (SPI), providing flexibility and adaptability to different system requirements.

Applications

The TRF3722IRGZR is ideal for a range of applications in the RF and microwave domain, including:

  • Wireless infrastructure (base stations for LTE, WCDMA, and GSM)
  • Point-to-point radio systems
  • Public safety communications
  • Software-defined radios (SDR)
  • Satellite communications

Package and Quality

Encased in a compact 48-pin QFN (Quad Flat No-leads) package, the TRF3722IRGZR is designed for surface-mount technology, allowing for efficient assembly and space-saving PCB design. Texas Instruments ensures high-quality standards, with rigorous testing and validation processes for reliable performance in critical communication systems.

Conclusion

With its advanced integration, high linearity, and low noise performance, the TRF3722IRGZR from Texas Instruments stands out as a superior choice for designers looking to enhance their RF and microwave systems. Its programmability and wide frequency range offer a versatile and efficient solution for a multitude of wireless communication applications.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $1.2101
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2351 $57.6457
15+ $6.7570 $101.3550
23+ $6.5458 $150.5534
32+ $6.3347 $202.7104
41+ $6.1235 $251.0635
55+ $5.4901 $301.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess