EN
  • EN
  • DE

TRF372017IRGZT

Part No TRF372017IRGZT
Manufacturer Texas Instruments
Catalog RF Modulators
Description IC QUADRATURE MODULATOR 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Upconverter
LO Frequency 300MHz to 4.8GHz
RF Frequency 300MHz to 4.8GHz
P1dB 12dBm
Noise Floor -153dBm/Hz
Output Power 3dBm
Operating Supply Current 200mA
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Test Frequency 2.7GHz
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 129363-TRF372017IRGZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF372017IRGZT CAD Model

Description

The TRF372017IRGZT is a highly integrated device from Texas Instruments, renowned for its precision and performance in RF applications. As a Quadrature Modulator, this component is designed to work in the frequency range of 400 MHz to 4.8 GHz, making it an excellent choice for a wide array of wireless communication systems.

Key Features

  • Frequency Range: The modulator supports a broad frequency range, making it versatile for various RF applications, including wireless infrastructure, test equipment, and satellite communications.
  • Integration: It integrates a fractional-N PLL and VCO, providing a complete solution for generating a high-quality, modulated RF output signal.
  • Performance: The TRF372017IRGZT delivers exceptional linearity and low noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Programmability: With its serial programming interface, users can easily configure the device settings to match specific application requirements, enhancing its flexibility and ease of use.

Applications

This modulator is suited for a variety of applications, including but not limited to:

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and future 5G networks)
  • Microwave Point-to-Point Links
  • Test and Measurement Equipment
  • Satellite Communication Systems

Package and Quality

The TRF372017IRGZT comes in a compact 48-pin VQFN package, which not only saves space but also offers robustness for embedded applications. Texas Instruments' commitment to quality ensures that this product meets high standards, providing reliability and longevity for critical communication systems.

Conclusion

Overall, the TRF372017IRGZT from Texas Instruments stands out as an exemplary component for RF modulation needs. Its wide frequency range, high integration level, and outstanding performance make it an essential part of any RF design engineer's toolkit. Whether for commercial telecommunications infrastructure or specialized RF systems, this product delivers the quality and functionality expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Lowest to $47.0628
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9779 $65.9558
4+ $27.0588 $108.2352
6+ $26.2132 $157.2792
8+ $25.3676 $202.9408
11+ $24.5220 $269.7420
14+ $21.9852 $307.7928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess