EN
  • EN
  • DE

TPSM8A28RDGR

Part No TPSM8A28RDGR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 12A 3V - 16V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series TPSM
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 16V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 12A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 25-PowerBQFN Module
Size / Dimension 0.30" L x 0.26" W x 0.16" H (7.5mm x 6.5mm x 4.0mm)
Supplier Device Package 25-B3QFN (6.5x7.5)
Control Features Enable, Active High
Standard Package 1,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336756-TPSM8A28RDGR
Ultra Librarian 3D Model Ultra Librarian TPSM8A28RDGR CAD Model

Description

The TPSM8A28RDGR is a highly efficient, integrated power solution from Texas Instruments designed to meet the rigorous demands of contemporary electronic devices. This compact module incorporates a DC/DC converter with an input voltage range of 4.5V to 17V, making it versatile for a wide array of applications.

Key Features

  • Wide Input Voltage Range: With an operational range of 4.5V to 17V, the TPSM8A28RDGR is suitable for systems that experience fluctuations in supply voltage, ensuring consistent performance across various conditions.
  • Adjustable Output Voltage: This power module supports an adjustable output voltage from 0.6V to 10V, allowing for precise voltage regulation tailored to the needs of the load.
  • High Efficiency: The TPSM8A28RDGR boasts a peak efficiency of up to 95%, minimizing power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic components.
  • Compact Footprint: Its small size (3mm x 5mm x 1.6mm) makes the TPSM8A28RDGR an excellent choice for space-constrained applications, including portable devices, embedded systems, and IoT products.
  • Thermal Performance: Designed with thermal management in mind, this module operates reliably over a temperature range of -40°C to 125°C, suitable for industrial and automotive environments.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, which can accelerate time-to-market and decrease overall system cost.

Applications

The TPSM8A28RDGR is ideal for a variety of applications, including but not limited to:

  • Point-of-Load Conversions
  • Networking Equipment
  • Industrial Automation Systems
  • Telecommunications Infrastructure
  • FPGAs and DSPs Power Supplies

In conclusion, the TPSM8A28RDGR from Texas Instruments is a robust, flexible power management solution that integrates critical features for modern electronics. Its high efficiency, wide input voltage range, and compact design make it an indispensable component for designers looking to optimize power consumption and simplify their power supply design.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7638 $59.2914
7+ $16.2165 $113.5155
10+ $15.7097 $157.0970
14+ $15.2030 $212.8420
18+ $14.6962 $264.5316
23+ $13.1759 $303.0457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess