EN
  • EN
  • DE

TPSM84A21MOJR

Part No TPSM84A21MOJR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.55-1.35V / Module DC-DC 1-OUT 0.508V to 1.35V 10A 20-Pin QFM T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 14V
Voltage - Output 1 0.55 ~ 1.35 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 86.5%
Mounting SMD
Package 20-QFN Exposed Pad Module
Dimension 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm)
Manufacturer Package 20-QFM (9x15)
Win Source Part Number 798325-TPSM84A21MOJR
Popularity Medium
Supply and Demand Status Limited
Family Name TPSM84A21
Introduction Date January 12, 2017
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPSM84A21MOJR CAD Model

Description

Introducing the TPSM84A21MOJR from Texas Instruments

The TPSM84A21MOJR is a state-of-the-art power module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This innovative module is part of TI's extensive portfolio of power management integrated circuits, and it is specifically engineered to cater to the needs of modern electronic systems requiring efficient and reliable power delivery.

Key Features

  • Integrated Power Solution: The TPSM84A21MOJR combines a DC-DC converter, inductor, and passives into a single package. This integration simplifies the design process, reduces external component count, and minimizes the footprint on the PCB.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 17V, the module is versatile and can accommodate various power sources, making it suitable for a wide array of applications.
  • High-Efficiency Operation: This power module is designed for high-efficiency operation, which helps reduce power loss and improves the overall thermal performance of the system.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 10V, providing the flexibility to power different ICs and peripherals with varying voltage requirements.
  • Compact Footprint: The TPSM84A21MOJR comes in a compact, low-profile QFN package that is ideal for space-constrained applications.

Applications

The TPSM84A21MOJR is suitable for a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Networking servers and storage systems
  • Industrial controls
  • Test and measurement equipment
  • Enterprise computing

Technical Specifications

With a maximum output current of 10A and a power output up to 100W, the TPSM84A21MOJR is capable of powering high-performance processors and FPGAs. The module's advanced thermal management features ensure reliable operation even under full load conditions. Additionally, it supports a variety of protection features, such as over-current, over-temperature, and under-voltage lockout, providing a high level of safety for sensitive electronic components.

For designers looking for a high-performance, easy-to-use power solution, the TPSM84A21MOJR from Texas Instruments offers a compelling combination of power density, flexibility, and reliability.

You May Also Be Interested in

IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0245 $60.0735
7+ $16.4304 $115.0128
10+ $15.9169 $159.1690
13+ $15.4035 $200.2455
17+ $14.8900 $253.1300
23+ $13.3497 $307.0431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,287 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess