EN
  • EN
  • DE

TPSM83102SIUR

Part No TPSM83102SIUR
Manufacturer Texas Instruments
Catalog DC DC Converters
Description 1.5A OUTPUT CURRENT, BUCK-BOOST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5.5V 1.2A 1.6V - 5.5V Input

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER 5V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 10W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 2.25W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 3.3V 2W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 2W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-9V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER 12V 6W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 5V 3W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess