EN
  • EN
  • DE

TPSM63602RDHR

Part No TPSM63602RDHR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3.6-V TO 36-V INPUT, 1-V TO 12-V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168754-TPSM63602RDHR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Power Supplies - Board Mount DC DC Converters
Series TPSM
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Non-Isolated PoL Module
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Standby Output
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian TPSM63602RDHR CAD Model

Description

Product Overview: TPSM63602RDHR from Texas Instruments

The TPSM63602RDHR is a sophisticated, integrated power solution from Texas Instruments, designed to meet the needs of modern electronic devices that demand high efficiency and reliability. This power module is part of TI's extensive portfolio of power management products and stands out for its ease of use and performance characteristics.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.8V to 36V, making it versatile for various applications, including industrial, automotive, and telecommunications.
  • Output Voltage: It can provide an adjustable output voltage from 0.8V to 12V, allowing for precise voltage regulation tailored to the needs of the load.
  • Output Current: The module is capable of delivering up to 2A of output current, ensuring sufficient power for a wide range of electronic components.
  • High Efficiency: With its advanced design, the TPSM63602RDHR achieves high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies the design and reduces the overall footprint, making it ideal for space-constrained applications.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, featuring a QFN package that enhances heat dissipation.
  • Protection Features: It includes a range of protection features such as over-current, over-temperature, and input under-voltage lockout, ensuring the safety and longevity of the device and the system it powers.

Applications

The TPSM63602RDHR is suitable for a broad array of applications. Its robust design and flexible power delivery make it an excellent choice for powering sensitive electronic circuits in industrial automation, automotive systems, power supplies, and other electronics that require stable and efficient voltage regulation.

Conclusion

In summary, the TPSM63602RDHR from Texas Instruments is a high-performance, integrated power module that offers simplicity, efficiency, and reliability. Its wide input voltage range, adjustable output, and compact design make it a go-to solution for engineers looking to streamline their power management systems while maintaining high standards of performance.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3903 $51.9515
12+ $8.5254 $102.3048
19+ $8.2590 $156.9210
26+ $7.9925 $207.8050
33+ $7.7261 $254.9613
44+ $6.9269 $304.7836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess