EN
  • EN
  • DE

TPSM41615MOVR

Part No TPSM41615MOVR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 4-V TO 16-V, 15-A, STACKABLE POW / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 7.1V 15A 4V - 16V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 16V
Voltage - Output 1 0.6 ~ 7.1V
Current - Output (Max) 15A
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C
Efficiency 90%
Mounting SMD (SMT)
Package / Case 66-PowerBQFN Module
Dimension 0.63" L x 0.43" W x 0.17" H (16.0mm x 11.0mm x 4.2mm)
Supplier Device Package 69-QFN (16x11)
Base Product Number TPSM41615
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-TPSM41615MOVRCT,296-TPSM41615MOVRTR,296-TPSM41615MOVRDKR
Standard Package 500
Win Source Part Number 987521-TPSM41615MOVR
Ultra Librarian 3D Model Ultra Librarian TPSM41615MOVR CAD Model

Description

The TPSM41615MOVR is a highly efficient, compact, and versatile power module designed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This integrated power solution combines a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This design simplifies the power supply design process, reduces external component count, and minimizes the footprint on the PCB.

Key Features

  • Wide Input Voltage Range: The TPSM41615MOVR operates over a broad input voltage range of 4.5V to 17V, making it suitable for various applications, from industrial to automotive systems.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.5V to 5.5V, allowing for a high degree of flexibility to power different ICs and systems.
  • High-Efficiency Performance: With its integrated power solution, the module achieves high efficiency, which is crucial for thermal management and reliability in space-constrained applications.
  • Compact Size: The small footprint of the QFN package (3.5mm x 5mm x 1.8mm) enables designers to save valuable board space without compromising on power delivery.
  • Integrated Inductor: The inclusion of a shielded inductor within the module helps to reduce radiated emissions and improves overall performance.

Applications

The TPSM41615MOVR is ideal for a wide range of applications, including:

  • Point of Load (POL) conversions
  • FPGA, DSP, and ASIC power supplies
  • Networking and telecommunication equipment
  • Industrial and automation systems
  • Consumer electronics

Advantages

By integrating multiple components into a single package, the TPSM41615MOVR offers several advantages to designers:

  • Reduction in design complexity and time to market
  • Enhanced power density and performance in a compact form factor
  • Improved reliability due to fewer external components and interconnects
  • Streamlined inventory management with a single module instead of multiple discrete components

Overall, the TPSM41615MOVR power module from Texas Instruments represents a sophisticated solution for modern power supply requirements, combining efficiency, versatility, and ease of use in a remarkably small package.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3366 $68.6732
4+ $28.1736 $112.6944
6+ $27.2932 $163.7592
8+ $26.4128 $211.3024
10+ $25.5324 $255.3240
14+ $22.8911 $320.4754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess