EN
  • EN
  • DE

TPS92690Q1PWPR/NOPB

Part No TPS92690Q1PWPR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 75V
Frequency 350kHz to 490kHz
Dimming PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1113614-TPS92690Q1PWPR/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS92690Q1PWPR/NOPB CAD Model

Description

TPS92690Q1PWPR/NOPB Product Image

The TPS92690Q1PWPR/NOPB is a highly integrated, feature-rich LED driver designed by Texas Instruments, tailored specifically for automotive and industrial lighting applications. This versatile device offers a flexible and efficient solution for managing high-brightness LED arrays with precision and reliability.

Key Features

  • Input Voltage Range: The driver supports a wide input voltage range, making it suitable for a variety of lighting systems.
  • Programmable Switching Frequency: It provides a programmable switching frequency, allowing designers to optimize the driver for specific applications and avoid critical noise-sensitive frequency bands.
  • Thermal Shutdown: The device incorporates thermal shutdown protection to safeguard against overheating and prolong the life of both the driver and LEDs.
  • LED Open and Short Circuit Protection: Advanced protection features ensure the circuit remains safe in the event of open or shorted LEDs.

Applications

The TPS92690Q1PWPR/NOPB is ideal for a range of applications, including:

  • Automotive exterior and interior lighting
  • Daytime running lights
  • Adaptive front-lighting systems
  • Industrial lighting systems

Quality and Reliability

As with all Texas Instruments components, the TPS92690Q1PWPR/NOPB is manufactured to the highest quality standards, ensuring robust performance and reliability for critical applications. The device comes in a HTSSOP-16 package, which is designed for optimal thermal performance and space efficiency on the PCB.

Design Support

Texas Instruments provides extensive design support for the TPS92690Q1PWPR/NOPB, including application notes, reference designs, and simulation tools to help designers quickly integrate the driver into their lighting solutions.

For further information, datasheets, and technical resources, visit the Texas Instruments website to ensure your design incorporates a cutting-edge LED driver solution with the TPS92690Q1PWPR/NOPB.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5526 $52.4208
19+ $5.3765 $102.1535
29+ $5.2085 $151.0465
40+ $5.0405 $201.6200
52+ $4.8724 $253.3648
69+ $4.3684 $301.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess