EN
  • EN
  • DE

TPS92624QPWPRQ1

Part No TPS92624QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description AUTOMOTIVE FOUR-CHANNEL HIGH-SID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168693-TPS92624QPWPRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Power Management (PMIC) LED Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Type Linear
Product Status Active
Base Product Number TPS92624
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian TPS92624QPWPRQ1 CAD Model

Description

The TPS92624QPWPRQ1 is a state-of-the-art LED driver integrated circuit (IC) designed and manufactured by Texas Instruments, specifically engineered to meet the stringent requirements of automotive lighting applications. This highly efficient device is capable of providing precise current regulation for exterior and interior LED lighting, ensuring optimal performance and reliability in a variety of vehicular environments.

Key Features:

  • Multi-Topology Support: The TPS92624QPWPRQ1 supports various LED driving topologies, including boost, SEPIC, and buck-boost, providing flexibility in design for different automotive lighting systems.
  • Highly Integrated Solution: This driver integrates a power MOSFET and current sensing capabilities, which reduces external component count and simplifies the overall design process.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 38V, it is well-suited for automotive power systems, accommodating fluctuations and transients typical in vehicular power supplies.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC and the LED array from potential damage due to excessive heat.
  • PWM Dimming Capability: It provides pulse-width modulation (PWM) dimming control, allowing for adjustable brightness levels, which is essential for applications like daytime running lights and turn signals.
  • EMI and EMC Performance: Designed to meet CISPR 25 Class 5 radiated emissions standards, ensuring minimal electromagnetic interference (EMI) and excellent electromagnetic compatibility (EMC).

Applications:

The TPS92624QPWPRQ1 is ideal for a wide range of automotive lighting solutions, including:

  • Headlights and tail lights
  • Daytime running lights
  • Turn signals
  • Interior illumination

Quality and Reliability:

This LED driver is AEC-Q100 qualified, ensuring it meets the automotive industry's standard for reliability. The TPS92624QPWPRQ1 is also supported by Texas Instruments' comprehensive technical documentation and design resources, assisting engineers in accelerating the product development cycle.

With its robust feature set and automotive-grade performance, the TPS92624QPWPRQ1 from Texas Instruments stands out as a premier solution for advanced LED lighting systems in modern vehicles.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4028 $50.4588
51+ $1.9715 $100.5465
79+ $1.9099 $150.8821
109+ $1.8483 $201.4647
140+ $1.7867 $250.1380
188+ $1.6019 $301.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess