EN
  • EN
  • DE

TPS92512EVM-001

Part No TPS92512EVM-001
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR TPS92512
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 1.5A
Outputs and Type 1 Non-Isolated Output
Voltage - Output 5V ~ 25V
Features Dimmable
Voltage - Input 12V ~ 60V
Contents Board(s)
Utilized IC / Part TPS92512
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569316-TPS92512EVM-001
Ultra Librarian 3D Model Ultra Librarian TPS92512EVM-001 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS61169
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3631
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3409HV
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3406
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92660
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NSI50010YT1G
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3236A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3633
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TLC59116
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess